Bourns, Inc. Chip Resistor - Surface Mount CMP2010-FX-1003ELF

Description
100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP2010-FX-1003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010-FX-1003ELFCT-ND
Chip Resistor - Surface Mount 118-CMP2010-FX-1003ELFCT-ND
100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2010-FX-1003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010-FX-1003ELFTR-ND
Chip Resistor - Surface Mount 118-CMP2010-FX-1003ELFTR-ND
100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2010-FX-1003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010-FX-1003ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP2010-FX-1003ELFDKR-ND
100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100K, 1%, 1W, 2010, Thick Film; Resistance Bourns - 76AH2300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 1W, 2010, Thick Film; Resistance Bourns
76AH2300
Res, 100K, 1%, 1W, 2010, Thick Film; Resistance Bourns 76AH2300
RES, 100K, 1%, 1W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 100K, 1%, 1W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 1W, 2010, Thick Film; Resistance Bourns - 65AH0205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 1W, 2010, Thick Film; Resistance Bourns
65AH0205
Res, 100K, 1%, 1W, 2010, Thick Film; Resistance Bourns 65AH0205
RES, 100K, 1%, 1W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 100K, 1%, 1W, 2010, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP2010-FX-1003ELFCT-ND 76AH2300
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 1W, 2010, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers