Bourns, Inc. Chip Resistor - Surface Mount CMP2010-FX-1002ELF

Description
10 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP2010-FX-1002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010-FX-1002ELFTR-ND
Chip Resistor - Surface Mount 118-CMP2010-FX-1002ELFTR-ND
10 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2010-FX-1002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010-FX-1002ELFCT-ND
Chip Resistor - Surface Mount 118-CMP2010-FX-1002ELFCT-ND
10 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2010-FX-1002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010-FX-1002ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP2010-FX-1002ELFDKR-ND
10 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 10K, 1%, 1W, 2010, Thick Film; Resistance Bourns - 65AH0204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 1W, 2010, Thick Film; Resistance Bourns
65AH0204
Res, 10K, 1%, 1W, 2010, Thick Film; Resistance Bourns 65AH0204
RES, 10K, 1%, 1W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 10K, 1%, 1W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 1W, 2010, Thick Film; Resistance Bourns - 76AH2299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 1W, 2010, Thick Film; Resistance Bourns
76AH2299
Res, 10K, 1%, 1W, 2010, Thick Film; Resistance Bourns 76AH2299
RES, 10K, 1%, 1W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 10K, 1%, 1W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 1W, 2010, Thick Film Rohs Compliant Bourns - 52AJ4791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 1W, 2010, Thick Film Rohs Compliant Bourns
52AJ4791
Res, 10K, 1%, 1W, 2010, Thick Film Rohs Compliant Bourns 52AJ4791
RES, 10K, 1%, 1W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 1%, 1W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CMP2010-FX-1002ELFTR-ND 65AH0204 52AJ4791
Product Name Chip Resistor - Surface Mount Res, 10K, 1%, 1W, 2010, Thick Film; Resistance Bourns Res, 10K, 1%, 1W, 2010, Thick Film Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details