Bourns, Inc. Chip Resistor - Surface Mount CMP2010-FX-1000ELF

Description
100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP2010-FX-1000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010-FX-1000ELFCT-ND
Chip Resistor - Surface Mount 118-CMP2010-FX-1000ELFCT-ND
100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2010-FX-1000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010-FX-1000ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP2010-FX-1000ELFDKR-ND
100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP2010-FX-1000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP2010-FX-1000ELFTR-ND
Chip Resistor - Surface Mount 118-CMP2010-FX-1000ELFTR-ND
100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100R, 1%, 1W, 2010, Thick Film; Resistance Bourns - 76AH2297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 1W, 2010, Thick Film; Resistance Bourns
76AH2297
Res, 100R, 1%, 1W, 2010, Thick Film; Resistance Bourns 76AH2297
RES, 100R, 1%, 1W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 100R, 1%, 1W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 1W, 2010, Thick Film; Resistance Bourns - 65AH0202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 1W, 2010, Thick Film; Resistance Bourns
65AH0202
Res, 100R, 1%, 1W, 2010, Thick Film; Resistance Bourns 65AH0202
RES, 100R, 1%, 1W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 100R, 1%, 1W, 2010, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 1W, 2010, Thick Film Rohs Compliant Bourns - 52AJ4789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 1W, 2010, Thick Film Rohs Compliant Bourns
52AJ4789
Res, 100R, 1%, 1W, 2010, Thick Film Rohs Compliant Bourns 52AJ4789
RES, 100R, 1%, 1W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 100R, 1%, 1W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CMP2010-FX-1000ELFCT-ND 76AH2297 52AJ4789
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 1W, 2010, Thick Film; Resistance Bourns Res, 100R, 1%, 1W, 2010, Thick Film Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details