Bourns, Inc. Chip Resistor - Surface Mount CMP1206AFX-1502ELF

Description
15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP1206AFX-1502ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206AFX-1502ELFTR-ND
Chip Resistor - Surface Mount 118-CMP1206AFX-1502ELFTR-ND
15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP1206AFX-1502ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206AFX-1502ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP1206AFX-1502ELFDKR-ND
15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP1206AFX-1502ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206AFX-1502ELFCT-ND
Chip Resistor - Surface Mount 118-CMP1206AFX-1502ELFCT-ND
15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

15 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 15K, 1%, 0.75W, 1206; Resistance Bourns - 65AH0195 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 15K, 1%, 0.75W, 1206; Resistance Bourns
65AH0195
Res, Aec-Q200, 15K, 1%, 0.75W, 1206; Resistance Bourns 65AH0195
RES, AEC-Q200, 15K, 1%, 0.75W, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 15K, 1%, 0.75W, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 15K, 1%, 0.75W, 1206; Resistance Bourns - 76AH2290 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 15K, 1%, 0.75W, 1206; Resistance Bourns
76AH2290
Res, Aec-Q200, 15K, 1%, 0.75W, 1206; Resistance Bourns 76AH2290
RES, AEC-Q200, 15K, 1%, 0.75W, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 15K, 1%, 0.75W, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP1206AFX-1502ELFTR-ND 65AH0195
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 15K, 1%, 0.75W, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details