Bourns, Inc. Chip Resistor - Surface Mount CMP1206AFX-1003ELF

Description
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP1206AFX-1003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206AFX-1003ELFCT-ND
Chip Resistor - Surface Mount 118-CMP1206AFX-1003ELFCT-ND
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP1206AFX-1003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206AFX-1003ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP1206AFX-1003ELFDKR-ND
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP1206AFX-1003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206AFX-1003ELFTR-ND
Chip Resistor - Surface Mount 118-CMP1206AFX-1003ELFTR-ND
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 100K, 1%, 0.75W, 1206; Resistance Bourns - 65AH0193 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 1%, 0.75W, 1206; Resistance Bourns
65AH0193
Res, Aec-Q200, 100K, 1%, 0.75W, 1206; Resistance Bourns 65AH0193
RES, AEC-Q200, 100K, 1%, 0.75W, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A SeriesRoHS Compliant: Yes

RES, AEC-Q200, 100K, 1%, 0.75W, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 100K, 1%, 0.75W, 1206 Rohs Compliant Bourns - 52AJ4780 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 1%, 0.75W, 1206 Rohs Compliant Bourns
52AJ4780
Res, Aec-Q200, 100K, 1%, 0.75W, 1206 Rohs Compliant Bourns 52AJ4780
RES, AEC-Q200, 100K, 1%, 0.75W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 100K, 1%, 0.75W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CMP1206AFX-1003ELFCT-ND 65AH0193 52AJ4780
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 100K, 1%, 0.75W, 1206; Resistance Bourns Res, Aec-Q200, 100K, 1%, 0.75W, 1206 Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details