Bourns, Inc. Chip Resistor - Surface Mount CMP1206-FX-5100ELF

Description
510 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
510 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP1206-FX-5100ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206-FX-5100ELFTR-ND
Chip Resistor - Surface Mount 118-CMP1206-FX-5100ELFTR-ND
510 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

510 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP1206-FX-5100ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206-FX-5100ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP1206-FX-5100ELFDKR-ND
510 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

510 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP1206-FX-5100ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206-FX-5100ELFCT-ND
Chip Resistor - Surface Mount 118-CMP1206-FX-5100ELFCT-ND
510 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

510 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 510R, 1%, 0.75W, 1206, Thick Film; Resistance Bourns - 76AH2284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.75W, 1206, Thick Film; Resistance Bourns
76AH2284
Res, 510R, 1%, 0.75W, 1206, Thick Film; Resistance Bourns 76AH2284
RES, 510R, 1%, 0.75W, 1206, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 510R, 1%, 0.75W, 1206, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510R, 1%, 0.75W, 1206, Thick Film; Resistance Bourns - 65AH0188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.75W, 1206, Thick Film; Resistance Bourns
65AH0188
Res, 510R, 1%, 0.75W, 1206, Thick Film; Resistance Bourns 65AH0188
RES, 510R, 1%, 0.75W, 1206, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 510R, 1%, 0.75W, 1206, THICK FILM; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP1206-FX-5100ELFTR-ND 76AH2284
Product Name Chip Resistor - Surface Mount Res, 510R, 1%, 0.75W, 1206, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614961-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details