Bourns, Inc. Chip Resistor - Surface Mount CMP1206-FX-4703ELF

Description
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP1206-FX-4703ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206-FX-4703ELFCT-ND
Chip Resistor - Surface Mount 118-CMP1206-FX-4703ELFCT-ND
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP1206-FX-4703ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206-FX-4703ELFTR-ND
Chip Resistor - Surface Mount 118-CMP1206-FX-4703ELFTR-ND
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP1206-FX-4703ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206-FX-4703ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP1206-FX-4703ELFDKR-ND
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 470K, 1%, 0.75W, 1206, Thick Film; Resistance Bourns - 65AH0187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.75W, 1206, Thick Film; Resistance Bourns
65AH0187
Res, 470K, 1%, 0.75W, 1206, Thick Film; Resistance Bourns 65AH0187
RES, 470K, 1%, 0.75W, 1206, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP SeriesRoHS Compliant: Yes

RES, 470K, 1%, 0.75W, 1206, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.75W, 1206, Thick Film; Resistance Bourns - 76AH2283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.75W, 1206, Thick Film; Resistance Bourns
76AH2283
Res, 470K, 1%, 0.75W, 1206, Thick Film; Resistance Bourns 76AH2283
RES, 470K, 1%, 0.75W, 1206, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP SeriesRoHS Compliant: Yes

RES, 470K, 1%, 0.75W, 1206, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP1206-FX-4703ELFCT-ND 65AH0187
Product Name Chip Resistor - Surface Mount Res, 470K, 1%, 0.75W, 1206, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details