Bourns, Inc. Chip Resistor - Surface Mount CMP1206-FX-1004ELF

Description
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP1206-FX-1004ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206-FX-1004ELFTR-ND
Chip Resistor - Surface Mount 118-CMP1206-FX-1004ELFTR-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP1206-FX-1004ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206-FX-1004ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP1206-FX-1004ELFDKR-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP1206-FX-1004ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206-FX-1004ELFCT-ND
Chip Resistor - Surface Mount 118-CMP1206-FX-1004ELFCT-ND
1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1M, 1%, 0.75W, 1206, Thick Film; Resistance Bourns - 76AH2280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.75W, 1206, Thick Film; Resistance Bourns
76AH2280
Res, 1M, 1%, 0.75W, 1206, Thick Film; Resistance Bourns 76AH2280
RES, 1M, 1%, 0.75W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 1M, 1%, 0.75W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.75W, 1206, Thick Film; Resistance Bourns - 65AH0184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.75W, 1206, Thick Film; Resistance Bourns
65AH0184
Res, 1M, 1%, 0.75W, 1206, Thick Film; Resistance Bourns 65AH0184
RES, 1M, 1%, 0.75W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 1M, 1%, 0.75W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP1206-FX-1004ELFTR-ND 76AH2280
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.75W, 1206, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details