Bourns, Inc. Chip Resistor - Surface Mount CMP1206-FX-1003ELF

Description
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP1206-FX-1003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206-FX-1003ELFCT-ND
Chip Resistor - Surface Mount 118-CMP1206-FX-1003ELFCT-ND
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP1206-FX-1003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206-FX-1003ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP1206-FX-1003ELFDKR-ND
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP1206-FX-1003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP1206-FX-1003ELFTR-ND
Chip Resistor - Surface Mount 118-CMP1206-FX-1003ELFTR-ND
100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

100 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100K, 1%, 0.75W, 1206, Thick Film; Resistance Bourns - 76AH2279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.75W, 1206, Thick Film; Resistance Bourns
76AH2279
Res, 100K, 1%, 0.75W, 1206, Thick Film; Resistance Bourns 76AH2279
RES, 100K, 1%, 0.75W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP SeriesRoHS Compliant: Yes

RES, 100K, 1%, 0.75W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.75W, 1206, Thick Film; Resistance Bourns - 65AH0183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.75W, 1206, Thick Film; Resistance Bourns
65AH0183
Res, 100K, 1%, 0.75W, 1206, Thick Film; Resistance Bourns 65AH0183
RES, 100K, 1%, 0.75W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP SeriesRoHS Compliant: Yes

RES, 100K, 1%, 0.75W, 1206, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP1206-FX-1003ELFCT-ND 76AH2279
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 0.75W, 1206, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details