The Bourns CMP-A Series resistor, part number 76AH2276, features a resistance value of 51 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 0.5 watts at an operating temperature of up to 70 °C. This resistor is constructed using thick film technology and is designed to withstand high power surges, making it suitable for applications requiring reliability under transient conditions. The component is compliant with AEC-Q200 standards, ensuring its suitability for automotive applications, and is also RoHS and halogen-free compliant. The physical dimensions of the resistor are in the 0805 package size, measuring approximately 2.00 mm x 1.25 mm. This product is ideal for use in power supplies, digital meters, consumer electronics, LED lighting, and industrial control boards.
51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
RES, AEC-Q200, 51K, 1%, 0.5W, 0805; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes
RES, AEC-Q200, 51K, 1%, 0.5W, 0805; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CMP0805AFX-5102ELFTR-ND | 76AH2276 |
| Product Name | Chip Resistor - Surface Mount | Res, Aec-Q200, 51K, 1%, 0.5W, 0805; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Surge Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |