Bourns, Inc. Chip Resistor - Surface Mount CMP0805AFX-33R0ELF

Description
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP0805AFX-33R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805AFX-33R0ELFTR-ND
Chip Resistor - Surface Mount 118-CMP0805AFX-33R0ELFTR-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0805AFX-33R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805AFX-33R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP0805AFX-33R0ELFDKR-ND
RESHIGHPOWERA 0805 33R 1% 1/2W T

RESHIGHPOWERA 0805 33R 1% 1/2W T

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0805AFX-33R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805AFX-33R0ELFCT-ND
Chip Resistor - Surface Mount 118-CMP0805AFX-33R0ELFCT-ND
RESHIGHPOWERA 0805 33R 1% 1/2W T

RESHIGHPOWERA 0805 33R 1% 1/2W T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CMP0805AFX-33R0ELFTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details