Bourns, Inc. Chip Resistor - Surface Mount CMP0805-FX-5102ELF

Description
51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP0805-FX-5102ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805-FX-5102ELFTR-ND
Chip Resistor - Surface Mount 118-CMP0805-FX-5102ELFTR-ND
51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0805-FX-5102ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805-FX-5102ELFCT-ND
Chip Resistor - Surface Mount 118-CMP0805-FX-5102ELFCT-ND
51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0805-FX-5102ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805-FX-5102ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP0805-FX-5102ELFDKR-ND
51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 51K, 1%, 0.5W, 0805, Thick Film; Resistance Bourns - 76AH2266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.5W, 0805, Thick Film; Resistance Bourns
76AH2266
Res, 51K, 1%, 0.5W, 0805, Thick Film; Resistance Bourns 76AH2266
RES, 51K, 1%, 0.5W, 0805, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 51K, 1%, 0.5W, 0805, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 1%, 0.5W, 0805, Thick Film; Resistance Bourns - 65AH0169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.5W, 0805, Thick Film; Resistance Bourns
65AH0169
Res, 51K, 1%, 0.5W, 0805, Thick Film; Resistance Bourns 65AH0169
RES, 51K, 1%, 0.5W, 0805, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 51K, 1%, 0.5W, 0805, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP0805-FX-5102ELFTR-ND 76AH2266
Product Name Chip Resistor - Surface Mount Res, 51K, 1%, 0.5W, 0805, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details