Bourns, Inc. Chip Resistor - Surface Mount CMP0805-FX-1004ELF

Description
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP0805-FX-1004ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805-FX-1004ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP0805-FX-1004ELFDKR-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0805-FX-1004ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805-FX-1004ELFCT-ND
Chip Resistor - Surface Mount 118-CMP0805-FX-1004ELFCT-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0805-FX-1004ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805-FX-1004ELFTR-ND
Chip Resistor - Surface Mount 118-CMP0805-FX-1004ELFTR-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1M, 1%, 0.5W, 0805, Thick Film; Resistance Bourns - 76AH2261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.5W, 0805, Thick Film; Resistance Bourns
76AH2261
Res, 1M, 1%, 0.5W, 0805, Thick Film; Resistance Bourns 76AH2261
RES, 1M, 1%, 0.5W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 1M, 1%, 0.5W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.5W, 0805, Thick Film; Resistance Bourns - 65AH0164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.5W, 0805, Thick Film; Resistance Bourns
65AH0164
Res, 1M, 1%, 0.5W, 0805, Thick Film; Resistance Bourns 65AH0164
RES, 1M, 1%, 0.5W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 1M, 1%, 0.5W, 0805, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.5W, 0805, Thick Film Rohs Compliant Bourns - 52AJ4753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.5W, 0805, Thick Film Rohs Compliant Bourns
52AJ4753
Res, 1M, 1%, 0.5W, 0805, Thick Film Rohs Compliant Bourns 52AJ4753
RES, 1M, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 1M, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CMP0805-FX-1004ELFDKR-ND 76AH2261 52AJ4753
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 0.5W, 0805, Thick Film; Resistance Bourns Res, 1M, 1%, 0.5W, 0805, Thick Film Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details