Bourns, Inc. Surface Mount Resistors CMP0805-FX-1002ELF

Description
Bourns CMP0805-FX-1002ELF Resistor
Request a Quote Datasheet
Description
Bourns CMP0805-FX-1002ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630448
Surface Mount Resistors 630448
Bourns CMP0805-FX-1002ELF Resistor

Bourns CMP0805-FX-1002ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - 118-CMP0805-FX-1002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805-FX-1002ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP0805-FX-1002ELFDKR-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0805-FX-1002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805-FX-1002ELFTR-ND
Chip Resistor - Surface Mount 118-CMP0805-FX-1002ELFTR-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0805-FX-1002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805-FX-1002ELFCT-ND
Chip Resistor - Surface Mount 118-CMP0805-FX-1002ELFCT-ND
10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 10K, 1%, 0.5W, 0805, Thick Film; Resistance Bourns - 76AH2259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.5W, 0805, Thick Film; Resistance Bourns
76AH2259
Res, 10K, 1%, 0.5W, 0805, Thick Film; Resistance Bourns 76AH2259
RES, 10K, 1%, 0.5W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 10K, 1%, 0.5W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.5W, 0805, Thick Film; Resistance Bourns - 65AH0162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.5W, 0805, Thick Film; Resistance Bourns
65AH0162
Res, 10K, 1%, 0.5W, 0805, Thick Film; Resistance Bourns 65AH0162
RES, 10K, 1%, 0.5W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 10K, 1%, 0.5W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CMP0805-FX-1002ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CMP0805-FX-1002ELF
Chip Resistor - Surface Mount CMP0805-FX-1002ELF
RESHIGHPOWER 0805 10K 1% 1/2W TC

RESHIGHPOWER 0805 10K 1% 1/2W TC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 630448 118-CMP0805-FX-1002ELFDKR-ND 76AH2259 CMP0805-FX-1002ELF
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 10K, 1%, 0.5W, 0805, Thick Film; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details