Bourns, Inc. Chip Resistor - Surface Mount CMP0805-FX-1000ELF

Description
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP0805-FX-1000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805-FX-1000ELFCT-ND
Chip Resistor - Surface Mount 118-CMP0805-FX-1000ELFCT-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0805-FX-1000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805-FX-1000ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP0805-FX-1000ELFDKR-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0805-FX-1000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0805-FX-1000ELFTR-ND
Chip Resistor - Surface Mount 118-CMP0805-FX-1000ELFTR-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2320783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2320783
Surface Mount Resistors 2320783
Bourns CMP0805-FX-1000ELF Resistor

Bourns CMP0805-FX-1000ELF Resistor

Supplier's Site
Surface Mount Resistors - 2320784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2320784P
Surface Mount Resistors 2320784P
Bourns CMP0805-FX-1000ELF Resistor

Bourns CMP0805-FX-1000ELF Resistor

Supplier's Site
Surface Mount Resistors - 2320784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2320784
Surface Mount Resistors 2320784
Bourns CMP0805-FX-1000ELF Resistor

Bourns CMP0805-FX-1000ELF Resistor

Supplier's Site
Res, 100R, 1%, 0.5W, 0805, Thick Film; Resistance Bourns - 76AH2258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.5W, 0805, Thick Film; Resistance Bourns
76AH2258
Res, 100R, 1%, 0.5W, 0805, Thick Film; Resistance Bourns 76AH2258
RES, 100R, 1%, 0.5W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 100R, 1%, 0.5W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.5W, 0805, Thick Film; Resistance Bourns - 65AH0161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.5W, 0805, Thick Film; Resistance Bourns
65AH0161
Res, 100R, 1%, 0.5W, 0805, Thick Film; Resistance Bourns 65AH0161
RES, 100R, 1%, 0.5W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 100R, 1%, 0.5W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CMP0805-FX-1000ELFCT-ND 2320783 76AH2258
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 100R, 1%, 0.5W, 0805, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details