Bourns, Inc. Chip Resistor - Surface Mount CMP0603AFX-4703ELF

Description
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP0603AFX-4703ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603AFX-4703ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP0603AFX-4703ELFDKR-ND
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603AFX-4703ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603AFX-4703ELFTR-ND
Chip Resistor - Surface Mount 118-CMP0603AFX-4703ELFTR-ND
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603AFX-4703ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603AFX-4703ELFCT-ND
Chip Resistor - Surface Mount 118-CMP0603AFX-4703ELFCT-ND
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 470K, 1%, 0.25W, 0603; Resistance Bourns - 76AH2255 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470K, 1%, 0.25W, 0603; Resistance Bourns
76AH2255
Res, Aec-Q200, 470K, 1%, 0.25W, 0603; Resistance Bourns 76AH2255
RES, AEC-Q200, 470K, 1%, 0.25W, 0603; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A SeriesRoHS Compliant: Yes

RES, AEC-Q200, 470K, 1%, 0.25W, 0603; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 470K, 1%, 0.25W, 0603; Resistance Bourns - 65AH0158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470K, 1%, 0.25W, 0603; Resistance Bourns
65AH0158
Res, Aec-Q200, 470K, 1%, 0.25W, 0603; Resistance Bourns 65AH0158
RES, AEC-Q200, 470K, 1%, 0.25W, 0603; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A SeriesRoHS Compliant: Yes

RES, AEC-Q200, 470K, 1%, 0.25W, 0603; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CMP0603AFX-4703ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CMP0603AFX-4703ELF
Chip Resistor - Surface Mount CMP0603AFX-4703ELF
RESHIGHPOWERA 0603 470K 1% 1/4W

RESHIGHPOWERA 0603 470K 1% 1/4W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 118-CMP0603AFX-4703ELFDKR-ND 76AH2255 CMP0603AFX-4703ELF
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 470K, 1%, 0.25W, 0603; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details