Bourns, Inc. Chip Resistor - Surface Mount CMP0603AFX-27R0ELF

Description
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP0603AFX-27R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603AFX-27R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP0603AFX-27R0ELFDKR-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603AFX-27R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603AFX-27R0ELFCT-ND
Chip Resistor - Surface Mount 118-CMP0603AFX-27R0ELFCT-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603AFX-27R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603AFX-27R0ELFTR-ND
Chip Resistor - Surface Mount 118-CMP0603AFX-27R0ELFTR-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMP0603AFX-27R0ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CMP0603AFX-27R0ELF
Chip Resistor - Surface Mount CMP0603AFX-27R0ELF
RESHIGHPOWERA 0603 27R 1% 1/4W T

RESHIGHPOWERA 0603 27R 1% 1/4W T

Supplier's Site Datasheet
Res, Aec-Q200, 27R, 1%, 0.25W, 0603; Resistance Bourns - 65AH0155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 27R, 1%, 0.25W, 0603; Resistance Bourns
65AH0155
Res, Aec-Q200, 27R, 1%, 0.25W, 0603; Resistance Bourns 65AH0155
RES, AEC-Q200, 27R, 1%, 0.25W, 0603; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 27R, 1%, 0.25W, 0603; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 27R, 1%, 0.25W, 0603; Resistance Bourns - 76AH2252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 27R, 1%, 0.25W, 0603; Resistance Bourns
76AH2252
Res, Aec-Q200, 27R, 1%, 0.25W, 0603; Resistance Bourns 76AH2252
RES, AEC-Q200, 27R, 1%, 0.25W, 0603; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 27R, 1%, 0.25W, 0603; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 27R, 1%, 0.25W, 0603 Rohs Compliant Bourns - 52AJ4744 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 27R, 1%, 0.25W, 0603 Rohs Compliant Bourns
52AJ4744
Res, Aec-Q200, 27R, 1%, 0.25W, 0603 Rohs Compliant Bourns 52AJ4744
RES, AEC-Q200, 27R, 1%, 0.25W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 27R, 1%, 0.25W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 118-CMP0603AFX-27R0ELFDKR-ND CMP0603AFX-27R0ELF 65AH0155 52AJ4744
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, 27R, 1%, 0.25W, 0603; Resistance Bourns Res, Aec-Q200, 27R, 1%, 0.25W, 0603 Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers