Bourns, Inc. Resistors - Chip Resistor - Surface Mount CMP0603AFX-1003ELF

Description
Win Source Part Number: 1124601-CMP0603AFX-1 003ELF Category: Resistors>Chip Resistor - Surface Mount Series: CMP-A Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CMP0603AFX-1003ELF.; CMP0603AFX1003ELF; CMP0603AFX1003ELF.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: 118-CMP0603AFX-1003E LFTR,118-CMP0603AFX- 1003ELFCT,118-CMP060 3AFX-1003ELFDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1124601-CMP0603AFX-1 003ELF Category: Resistors>Chip Resistor - Surface Mount Series: CMP-A Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CMP0603AFX-1003ELF.; CMP0603AFX1003ELF; CMP0603AFX1003ELF.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: 118-CMP0603AFX-1003E LFTR,118-CMP0603AFX- 1003ELFCT,118-CMP060 3AFX-1003ELFDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1124601-CMP0603AFX-1003ELF
Resistors - Chip Resistor - Surface Mount 1124601-CMP0603AFX-1003ELF
Win Source Part Number: 1124601-CMP0603AFX-1 003ELF Category: Resistors>Chip Resistor - Surface Mount Series: CMP-A Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CMP0603AFX-1003ELF.; CMP0603AFX1003ELF; CMP0603AFX1003ELF.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: 118-CMP0603AFX-1003E LFTR,118-CMP0603AFX- 1003ELFCT,118-CMP060 3AFX-1003ELFDKR

Win Source Part Number: 1124601-CMP0603AFX-1003ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CMP-A
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CMP0603AFX-1003ELF.; CMP0603AFX1003ELF; CMP0603AFX1003ELF.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: 118-CMP0603AFX-1003ELFTR,118-CMP0603AFX-1003ELFCT,118-CMP0603AFX-1003ELFDKR

Buy Now Datasheet
RESHIGHPOWERA 0603 100K 1% 1/4W Product overview: CMP0603AFX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMP0603AFX-1003EL F can be used for catalog matching and distributor lookup.

RESHIGHPOWERA 0603 100K 1% 1/4W Product overview: CMP0603AFX-1003ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMP0603AFX-1003ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CMP0603AFX-1003ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603AFX-1003ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP0603AFX-1003ELFDKR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603AFX-1003ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603AFX-1003ELFCT-ND
Chip Resistor - Surface Mount 118-CMP0603AFX-1003ELFCT-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603AFX-1003ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603AFX-1003ELFTR-ND
Chip Resistor - Surface Mount 118-CMP0603AFX-1003ELFTR-ND
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

100 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2320782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2320782
Surface Mount Resistors 2320782
Bourns CMP0603AFX-1003ELF Resistor

Bourns CMP0603AFX-1003ELF Resistor

Supplier's Site
Surface Mount Resistors - 2320782P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2320782P
Surface Mount Resistors 2320782P
Bourns CMP0603AFX-1003ELF Resistor

Bourns CMP0603AFX-1003ELF Resistor

Supplier's Site
Surface Mount Resistors - 2320781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2320781
Surface Mount Resistors 2320781
Bourns CMP0603AFX-1003ELF Resistor

Bourns CMP0603AFX-1003ELF Resistor

Supplier's Site
Res, Aec-Q200, 100K, 1%, 0.25W, 0603; Resistance Bourns - 76AH2250 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 1%, 0.25W, 0603; Resistance Bourns
76AH2250
Res, Aec-Q200, 100K, 1%, 0.25W, 0603; Resistance Bourns 76AH2250
RES, AEC-Q200, 100K, 1%, 0.25W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A SeriesRoHS Compliant: Yes

RES, AEC-Q200, 100K, 1%, 0.25W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 100K, 1%, 0.25W, 0603; Resistance Bourns - 65AH0153 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 1%, 0.25W, 0603; Resistance Bourns
65AH0153
Res, Aec-Q200, 100K, 1%, 0.25W, 0603; Resistance Bourns 65AH0153
RES, AEC-Q200, 100K, 1%, 0.25W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A SeriesRoHS Compliant: Yes

RES, AEC-Q200, 100K, 1%, 0.25W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1124601-CMP0603AFX-1003ELF 52-CMP0603AFX-1003ELF 118-CMP0603AFX-1003ELFDKR-ND 2320782 76AH2250
Product Name Resistors - Chip Resistor - Surface Mount 4W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Res, Aec-Q200, 100K, 1%, 0.25W, 0603; Resistance Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details