Bourns, Inc. Chip Resistor - Surface Mount CMP0603AFX-1002ELF

Description
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP0603AFX-1002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603AFX-1002ELFCT-ND
Chip Resistor - Surface Mount 118-CMP0603AFX-1002ELFCT-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603AFX-1002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603AFX-1002ELFTR-ND
Chip Resistor - Surface Mount 118-CMP0603AFX-1002ELFTR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603AFX-1002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603AFX-1002ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP0603AFX-1002ELFDKR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2320780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2320780
Surface Mount Resistors 2320780
Bourns CMP0603AFX-1002ELF Resistor

Bourns CMP0603AFX-1002ELF Resistor

Supplier's Site
Surface Mount Resistors - 2320780P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2320780P
Surface Mount Resistors 2320780P
Bourns CMP0603AFX-1002ELF Resistor

Bourns CMP0603AFX-1002ELF Resistor

Supplier's Site
Surface Mount Resistors - 2320779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2320779
Surface Mount Resistors 2320779
Bourns CMP0603AFX-1002ELF Resistor

Bourns CMP0603AFX-1002ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CMP0603AFX-1002ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CMP0603AFX-1002ELF
Chip Resistor - Surface Mount CMP0603AFX-1002ELF
RESHIGHPOWERA 0603 10K 1% 1/4W T

RESHIGHPOWERA 0603 10K 1% 1/4W T

Supplier's Site Datasheet
Res, Aec-Q200, 10K, 1%, 0.25W, 0603; Resistance Bourns - 65AH0152 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 1%, 0.25W, 0603; Resistance Bourns
65AH0152
Res, Aec-Q200, 10K, 1%, 0.25W, 0603; Resistance Bourns 65AH0152
RES, AEC-Q200, 10K, 1%, 0.25W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 10K, 1%, 0.25W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10K, 1%, 0.25W, 0603; Resistance Bourns - 76AH2249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 1%, 0.25W, 0603; Resistance Bourns
76AH2249
Res, Aec-Q200, 10K, 1%, 0.25W, 0603; Resistance Bourns 76AH2249
RES, AEC-Q200, 10K, 1%, 0.25W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

RES, AEC-Q200, 10K, 1%, 0.25W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP-A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 118-CMP0603AFX-1002ELFCT-ND 2320780 CMP0603AFX-1002ELF 65AH0152
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, 10K, 1%, 0.25W, 0603; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details