Bourns, Inc. Chip Resistor - Surface Mount CMP0603-FX-4703ELF

Description
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP0603-FX-4703ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603-FX-4703ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP0603-FX-4703ELFDKR-ND
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603-FX-4703ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603-FX-4703ELFTR-ND
Chip Resistor - Surface Mount 118-CMP0603-FX-4703ELFTR-ND
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603-FX-4703ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603-FX-4703ELFCT-ND
Chip Resistor - Surface Mount 118-CMP0603-FX-4703ELFCT-ND
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 470K, 1%, 0.25W, 0603, Thick Film; Resistance Bourns - 76AH2245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.25W, 0603, Thick Film; Resistance Bourns
76AH2245
Res, 470K, 1%, 0.25W, 0603, Thick Film; Resistance Bourns 76AH2245
RES, 470K, 1%, 0.25W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP SeriesRoHS Compliant: Yes

RES, 470K, 1%, 0.25W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.25W, 0603, Thick Film; Resistance Bourns - 65AH0148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.25W, 0603, Thick Film; Resistance Bourns
65AH0148
Res, 470K, 1%, 0.25W, 0603, Thick Film; Resistance Bourns 65AH0148
RES, 470K, 1%, 0.25W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP SeriesRoHS Compliant: Yes

RES, 470K, 1%, 0.25W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CMP0603-FX-4703ELFDKR-ND 76AH2245
Product Name Chip Resistor - Surface Mount Res, 470K, 1%, 0.25W, 0603, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details