Bourns, Inc. Chip Resistor - Surface Mount CMP0603-FX-3901ELF

Description
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP0603-FX-3901ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603-FX-3901ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP0603-FX-3901ELFDKR-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603-FX-3901ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603-FX-3901ELFCT-ND
Chip Resistor - Surface Mount 118-CMP0603-FX-3901ELFCT-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603-FX-3901ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603-FX-3901ELFTR-ND
Chip Resistor - Surface Mount 118-CMP0603-FX-3901ELFTR-ND
3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMP0603-FX-3901ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CMP0603-FX-3901ELF
Chip Resistor - Surface Mount CMP0603-FX-3901ELF
RESHIGHPOWER 0603 3K9 1% 1/4W TC

RESHIGHPOWER 0603 3K9 1% 1/4W TC

Supplier's Site Datasheet
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Bourns - 76AH2244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Bourns
76AH2244
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Bourns 76AH2244
RES, 3K9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 3K9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Bourns - 65AH0147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Bourns
65AH0147
Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Bourns 65AH0147
RES, 3K9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 3K9, 1%, 0.25W, 0603, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 118-CMP0603-FX-3901ELFDKR-ND CMP0603-FX-3901ELF 76AH2244
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K9, 1%, 0.25W, 0603, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details