Bourns, Inc. Chip Resistor - Surface Mount CMP0603-FX-27R0ELF

Description
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP0603-FX-27R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603-FX-27R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP0603-FX-27R0ELFDKR-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603-FX-27R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603-FX-27R0ELFTR-ND
Chip Resistor - Surface Mount 118-CMP0603-FX-27R0ELFTR-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603-FX-27R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603-FX-27R0ELFCT-ND
Chip Resistor - Surface Mount 118-CMP0603-FX-27R0ELFCT-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630447
Surface Mount Resistors 630447
Bourns CMP0603-FX-27R0ELF Resistor

Bourns CMP0603-FX-27R0ELF Resistor

Supplier's Site
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns - 65AH0145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns
65AH0145
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns 65AH0145
RES, 27R, 1%, 0.25W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 27R, 1%, 0.25W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns - 76AH2242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns
76AH2242
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns 76AH2242
RES, 27R, 1%, 0.25W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 27R, 1%, 0.25W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CMP0603-FX-27R0ELFDKR-ND 630447 65AH0145
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers