Bourns, Inc. Chip Resistor - Surface Mount CMP0603-FX-10R0ELF

Description
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP0603-FX-10R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603-FX-10R0ELFCT-ND
Chip Resistor - Surface Mount 118-CMP0603-FX-10R0ELFCT-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603-FX-10R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603-FX-10R0ELFTR-ND
Chip Resistor - Surface Mount 118-CMP0603-FX-10R0ELFTR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603-FX-10R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603-FX-10R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP0603-FX-10R0ELFDKR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630225
Surface Mount Resistors 630225
Bourns CMP0603-FX-10R0ELF Resistor

Bourns CMP0603-FX-10R0ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CMP0603-FX-10R0ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CMP0603-FX-10R0ELF
Chip Resistor - Surface Mount CMP0603-FX-10R0ELF
RESHIGHPOWER 0603 10R 1% 1/4W TC

RESHIGHPOWER 0603 10R 1% 1/4W TC

Supplier's Site Datasheet
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns - 76AH2237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns
76AH2237
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns 76AH2237
RES, 10R, 1%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 10R, 1%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns - 65AH0140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns
65AH0140
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns 65AH0140
RES, 10R, 1%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 10R, 1%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.25W, 0603, Thick Film Rohs Compliant Bourns - 52AJ4729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, 0603, Thick Film Rohs Compliant Bourns
52AJ4729
Res, 10R, 1%, 0.25W, 0603, Thick Film Rohs Compliant Bourns 52AJ4729
RES, 10R, 1%, 0.25W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 1%, 0.25W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 118-CMP0603-FX-10R0ELFCT-ND 630225 CMP0603-FX-10R0ELF 76AH2237 52AJ4729
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns Res, 10R, 1%, 0.25W, 0603, Thick Film Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details