Bourns, Inc. Chip Resistor - Surface Mount CMP0603-FX-1000ELF

Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CMP0603-FX-1000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603-FX-1000ELFTR-ND
Chip Resistor - Surface Mount 118-CMP0603-FX-1000ELFTR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603-FX-1000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603-FX-1000ELFDKR-ND
Chip Resistor - Surface Mount 118-CMP0603-FX-1000ELFDKR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CMP0603-FX-1000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CMP0603-FX-1000ELFCT-ND
Chip Resistor - Surface Mount 118-CMP0603-FX-1000ELFCT-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns - 76AH2238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns
76AH2238
Res, 100R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns 76AH2238
RES, 100R, 1%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 100R, 1%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns - 65AH0141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns
65AH0141
Res, 100R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns 65AH0141
RES, 100R, 1%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

RES, 100R, 1%, 0.25W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CMP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.25W, 0603, Thick Film Rohs Compliant Bourns - 52AJ4730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, 0603, Thick Film Rohs Compliant Bourns
52AJ4730
Res, 100R, 1%, 0.25W, 0603, Thick Film Rohs Compliant Bourns 52AJ4730
RES, 100R, 1%, 0.25W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 100R, 1%, 0.25W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CMP0603-FX-1000ELFTR-ND 76AH2238 52AJ4730
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 0.25W, 0603, Thick Film; Resistance Bourns Res, 100R, 1%, 0.25W, 0603, Thick Film Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details