Bourns, Inc. Fixed Inductors CMH322522-8R2KL

Description
FIXED IND 8.2UH 170MA 2 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 8.2UH 170MA 2 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CMH322522-8R2KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2UH 170MA 2 OHM SMD

FIXED IND 8.2UH 170MA 2 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CMH322522-8R2KLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2UH 170MA 2 OHM SMD

FIXED IND 8.2UH 170MA 2 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CMH322522-8R2KLTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Wirewound Inductor 170mA 2Ohm Max 1210 (3225 Metric)

8.2µH Shielded Wirewound Inductor 170mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CMH322522-8R2KLDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

6GHz 700mA Inductor and Choke - 71-0402CS-4N3XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 2126037 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 15
View Details
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details