Bourns, Inc. Fixed Inductors - CMH322522-4R7KL CMH322522-4R7KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 866909-CMH322522-4R7 KL Series: CMH322522 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 1.5Ohm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CMH322522 Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CMH322522-4R7KL-ND, CMH322522-4R7KLDKR, CMH322522-4R7KLTR, CMH322522-4R7KLCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 866909-CMH322522-4R7 KL Series: CMH322522 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 1.5Ohm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CMH322522 Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CMH322522-4R7KL-ND, CMH322522-4R7KLDKR, CMH322522-4R7KLTR, CMH322522-4R7KLCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CMH322522-4R7KL
866909-CMH322522-4R7KL
Fixed Inductors - CMH322522-4R7KL 866909-CMH322522-4R7KL
Manufacturer: Bourns Inc. Win Source Part Number: 866909-CMH322522-4R7 KL Series: CMH322522 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 1.5Ohm Max 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CMH322522 Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CMH322522-4R7KL-ND, CMH322522-4R7KLDKR, CMH322522-4R7KLTR, CMH322522-4R7KLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 866909-CMH322522-4R7KL
Series: CMH322522
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Wirewound Inductor 1.5Ohm Max 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMH322522
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CMH322522-4R7KL-ND, CMH322522-4R7KLDKR, CMH322522-4R7KLTR, CMH322522-4R7KLCT

Buy Now Datasheet
SMD 4.7UH 220MA 1.5OHM Inductor and Choke - 71-CMH322522-4R7KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 220MA 1.5OHM Inductor and Choke
71-CMH322522-4R7KL
SMD 4.7UH 220MA 1.5OHM Inductor and Choke 71-CMH322522-4R7KL
FIXED IND 4.7UH 220MA 1.5OHM SMD Product overview: CMH322522-4R7KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 220MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 220MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMH322522-4R7KL can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 220MA 1.5OHM SMD Product overview: CMH322522-4R7KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 220MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 220MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMH322522-4R7KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Cmh322522 Series, 4.7 H, 10%, Shielded, 1.5 Ohm, 220 Ma Rohs Compliant Bourns - 06X4966 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Cmh322522 Series, 4.7 H, 10%, Shielded, 1.5 Ohm, 220 Ma Rohs Compliant Bourns
06X4966
Surface Mount Power Inductor, Cmh322522 Series, 4.7 H, 10%, Shielded, 1.5 Ohm, 220 Ma Rohs Compliant Bourns 06X4966
Surface Mount Power Inductor, CMH322522 Series, 4.7 H, 10%, Shielded, 1.5 ohm, 220 mA RoHS Compliant: Yes

Surface Mount Power Inductor, CMH322522 Series, 4.7 H, 10%, Shielded, 1.5 ohm, 220 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866909-CMH322522-4R7KL 71-CMH322522-4R7KL 06X4966
Product Name Fixed Inductors - CMH322522-4R7KL SMD 4.7UH 220MA 1.5OHM Inductor and Choke Surface Mount Power Inductor, Cmh322522 Series, 4.7 H, 10%, Shielded, 1.5 Ohm, 220 Ma Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910481P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.4900 ohms
Rated DC Current 680 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details