Bourns, Inc. Fixed Inductors CMH322522-390KL

Description
39µH Shielded Wirewound Inductor 65mA 6.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
39µH Shielded Wirewound Inductor 65mA 6.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMH322522-390KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMH322522-390KL-ND
Fixed Inductors CMH322522-390KL-ND
39µH Shielded Wirewound Inductor 65mA 6.4Ohm Max 1210 (3225 Metric)

39µH Shielded Wirewound Inductor 65mA 6.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMH322522-390KL-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
Leaded Inductors - 1620171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 400 microH
View Details
Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details