Bourns, Inc. SMD 18UH 120MA 3.3 OHM Inductor and Choke CMH322522-180KL

Description
FIXED IND 18UH 120MA 3.3 OHM SMD Product overview: CMH322522-180KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 120MA, 3.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 120MA, 3.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMH322522-180KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 120MA 3.3 OHM SMD Product overview: CMH322522-180KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 120MA, 3.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 120MA, 3.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMH322522-180KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18UH 120MA 3.3 OHM Inductor and Choke - 71-CMH322522-180KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 120MA 3.3 OHM Inductor and Choke
71-CMH322522-180KL
SMD 18UH 120MA 3.3 OHM Inductor and Choke 71-CMH322522-180KL
FIXED IND 18UH 120MA 3.3 OHM SMD Product overview: CMH322522-180KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 120MA, 3.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 120MA, 3.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMH322522-180KL can be used for catalog matching and distributor lookup.

FIXED IND 18UH 120MA 3.3 OHM SMD Product overview: CMH322522-180KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 120MA, 3.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 120MA, 3.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CMH322522-180KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CMH322522-180KL
771632-CMH322522-180KL
Fixed Inductors - CMH322522-180KL 771632-CMH322522-180KL
Manufacturer: Bourns Inc. Win Source Part Number: 771632-CMH322522-180 KL Series: CMH322522 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 1210 Current Rating: 120mA Shielding: Shielded Inductance: 18μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 20MHz Test Frequency: 2.52MHz Family Name: CMH322522 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.3 Ohm Max Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 Height - Seated (Maximum): 0.094" (2.40mm) Alternative Parts (Cross-Reference): B82422A1183K108; B82422A1183K100; LLM3225-180J=P2; KL32TTE180K; Introduction Date: June 08, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 771632-CMH322522-180KL
Series: CMH322522
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Current Rating: 120mA
Shielding: Shielded
Inductance: 18μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Test Frequency: 2.52MHz
Family Name: CMH322522
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.3 Ohm Max
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210
Height - Seated (Maximum): 0.094" (2.40mm)
Alternative Parts (Cross-Reference): B82422A1183K108; B82422A1183K100; LLM3225-180J=P2; KL32TTE180K;
Introduction Date: June 08, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inductor, 18Uh, 3.3Ohm, 0.12A, Smd; Inductance Bourns - 14P5448 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, 3.3Ohm, 0.12A, Smd; Inductance Bourns
14P5448
Inductor, 18Uh, 3.3Ohm, 0.12A, Smd; Inductance Bourns 14P5448
INDUCTOR, 18UH, 3.3OHM, 0.12A, SMD; Inductance:18µH; RMS Current (Irms):120mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:CMH322522 Series; Inductor Case / Package:-; DC Resistance Max:3.3ohm RoHS Compliant: Yes

INDUCTOR, 18UH, 3.3OHM, 0.12A, SMD; Inductance:18µH; RMS Current (Irms):120mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:CMH322522 Series; Inductor Case / Package:-; DC Resistance Max:3.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CMH322522-180KL 771632-CMH322522-180KL 14P5448
Product Name SMD 18UH 120MA 3.3 OHM Inductor and Choke Fixed Inductors - CMH322522-180KL Inductor, 18Uh, 3.3Ohm, 0.12A, Smd; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 18 microH 18 microH 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers