Bourns, Inc. Fixed Inductors CMH322522-15NML

Description
15nH Shielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15nH Shielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CMH322522-15NML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CMH322522-15NML-ND
Fixed Inductors CMH322522-15NML-ND
15nH Shielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)

15nH Shielded Wirewound Inductor 450mA 160mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CMH322522-15NML-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers