Bourns, Inc. PTC Resettable Fuses - CMF-SDP50A-2 CMF-SDP50A-2

Description
Manufacturer: Bourns Inc. Win Source Part Number: 805011-CMF-SDP50A-2 Packaging: Reel Type: Ceramic Mounting Style: SMD Voltage - Max: 230V (600V Int) Current - Max: 2.5A Current - Trip (It): 190mA Time to Trip: 200ms Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.344" L x 0.283" W (8.75mm x 7.20mm) Resistance - 25°C (Typ): 50 Ohms Manufacturer Package: 4-SMD Cube Current - Hold (Ih) (Maximum): 90mA Thickness (Maximum): 0.402" (10.20mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Part Number Series: CMF-SDP
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 805011-CMF-SDP50A-2 Packaging: Reel Type: Ceramic Mounting Style: SMD Voltage - Max: 230V (600V Int) Current - Max: 2.5A Current - Trip (It): 190mA Time to Trip: 200ms Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.344" L x 0.283" W (8.75mm x 7.20mm) Resistance - 25°C (Typ): 50 Ohms Manufacturer Package: 4-SMD Cube Current - Hold (Ih) (Maximum): 90mA Thickness (Maximum): 0.402" (10.20mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Part Number Series: CMF-SDP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - CMF-SDP50A-2 - 805011-CMF-SDP50A-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - CMF-SDP50A-2
805011-CMF-SDP50A-2
PTC Resettable Fuses - CMF-SDP50A-2 805011-CMF-SDP50A-2
Manufacturer: Bourns Inc. Win Source Part Number: 805011-CMF-SDP50A-2 Packaging: Reel Type: Ceramic Mounting Style: SMD Voltage - Max: 230V (600V Int) Current - Max: 2.5A Current - Trip (It): 190mA Time to Trip: 200ms Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.344" L x 0.283" W (8.75mm x 7.20mm) Resistance - 25°C (Typ): 50 Ohms Manufacturer Package: 4-SMD Cube Current - Hold (Ih) (Maximum): 90mA Thickness (Maximum): 0.402" (10.20mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Part Number Series: CMF-SDP

Manufacturer: Bourns Inc.
Win Source Part Number: 805011-CMF-SDP50A-2
Packaging: Reel
Type: Ceramic
Mounting Style: SMD
Voltage - Max: 230V (600V Int)
Current - Max: 2.5A
Current - Trip (It): 190mA
Time to Trip: 200ms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.344" L x 0.283" W (8.75mm x 7.20mm)
Resistance - 25°C (Typ): 50 Ohms
Manufacturer Package: 4-SMD Cube
Current - Hold (Ih) (Maximum): 90mA
Thickness (Maximum): 0.402" (10.20mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Part Number Series: CMF-SDP

Buy Now Datasheet
Singapore, Singapore
230V 90MA Circuit Protection Fuse
150-CMF-SDP50A-2
230V 90MA Circuit Protection Fuse 150-CMF-SDP50A-2
PTC RESET FUSE 230V 90MA 4SMD Product overview: CMF-SDP50A-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 90MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 90MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SDP50A-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 230V 90MA 4SMD Product overview: CMF-SDP50A-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 90MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 90MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SDP50A-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - CMF-SDP50A-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
CMF-SDP50A-2
Circuit Protection - PTC Resettable Fuses CMF-SDP50A-2
PTC RESET FUSE 230V 90MA 4SMD

PTC RESET FUSE 230V 90MA 4SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 805011-CMF-SDP50A-2 150-CMF-SDP50A-2 CMF-SDP50A-2
Product Name PTC Resettable Fuses - CMF-SDP50A-2 230V 90MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002637107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers