Bourns, Inc. 230V 90MA Circuit Protection Fuse CMF-SDP50-2

Description
PTC RESET FUSE 230V 90MA 4SMD Product overview: CMF-SDP50-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 90MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 90MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SDP50-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 230V 90MA 4SMD Product overview: CMF-SDP50-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 90MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 90MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SDP50-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
230V 90MA Circuit Protection Fuse
150-CMF-SDP50-2
230V 90MA Circuit Protection Fuse 150-CMF-SDP50-2
PTC RESET FUSE 230V 90MA 4SMD Product overview: CMF-SDP50-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 90MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 90MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SDP50-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 230V 90MA 4SMD Product overview: CMF-SDP50-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 90MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 90MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SDP50-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - CMF-SDP50-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
CMF-SDP50-2
Circuit Protection - PTC Resettable Fuses CMF-SDP50-2
PTC RESET FUSE 230V 90MA 4SMD

PTC RESET FUSE 230V 90MA 4SMD

Supplier's Site
Fuse, Ptc, 0.09A, 230V, Smd; Thermistor Mounting Bourns - 66W1302 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc, 0.09A, 230V, Smd; Thermistor Mounting Bourns
66W1302
Fuse, Ptc, 0.09A, 230V, Smd; Thermistor Mounting Bourns 66W1302
FUSE, PTC, 0.09A, 230V, SMD; Thermistor Mounting:SMD; Product Range:CMF-SDP Series; Holding Current:90mA; Tripping Current:190mA; Voltage Rating:230VAC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Automotive RoHS Compliant: Yes

FUSE, PTC, 0.09A, 230V, SMD; Thermistor Mounting:SMD; Product Range:CMF-SDP Series; Holding Current:90mA; Tripping Current:190mA; Voltage Rating:230VAC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 150-CMF-SDP50-2 CMF-SDP50-2 66W1302
Product Name 230V 90MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc, 0.09A, 230V, Smd; Thermistor Mounting Bourns
Mounting Surface Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 8657742 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS; UL
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Power Fuses General Purpose Fuses - IEC standard Series - VGC14 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 63 amps
View Details