Bourns, Inc. Resettable Fuses CMF-SDP35A-2

Description
Ceramic PTC
Request a Quote Datasheet
Description
Ceramic PTC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 8171620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8171620
Resettable Fuses 8171620
Ceramic PTC

Ceramic PTC

Supplier's Site
Resettable Fuses - 8171620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8171620P
Resettable Fuses 8171620P
Ceramic PTC

Ceramic PTC

Supplier's Site
Singapore, Singapore
230V 110MA Circuit Protection Fuse
150-CMF-SDP35A-2
230V 110MA Circuit Protection Fuse 150-CMF-SDP35A-2
PTC RESET FUSE 230V 110MA 4SMD Product overview: CMF-SDP35A-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 110MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 110MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SDP35A-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 230V 110MA 4SMD Product overview: CMF-SDP35A-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 110MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 110MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SDP35A-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc, 0.11A, 230V, Smd; Thermistor Mounting Bourns - 66W1301 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc, 0.11A, 230V, Smd; Thermistor Mounting Bourns
66W1301
Fuse, Ptc, 0.11A, 230V, Smd; Thermistor Mounting Bourns 66W1301
FUSE, PTC, 0.11A, 230V, SMD; Thermistor Mounting:SMD; Product Range:CMF-SDP Series; Holding Current:110mA; Tripping Current:230mA; Voltage Rating:230VAC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Automotive RoHS Compliant: Yes

FUSE, PTC, 0.11A, 230V, SMD; Thermistor Mounting:SMD; Product Range:CMF-SDP Series; Holding Current:110mA; Tripping Current:230mA; Voltage Rating:230VAC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - CMF-SDP35A-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
CMF-SDP35A-2
Circuit Protection - PTC Resettable Fuses CMF-SDP35A-2
PTC RESET FUSE 230V 110MA 4SMD

PTC RESET FUSE 230V 110MA 4SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 8171620 8171620P 150-CMF-SDP35A-2 66W1301 CMF-SDP35A-2
Product Name Resettable Fuses Resettable Fuses 230V 110MA Circuit Protection Fuse Fuse, Ptc, 0.11A, 230V, Smd; Thermistor Mounting Bourns Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS
Features Resettable Resettable
Rated Voltage 230 volts 230 volts 230 volts
Rated Breaking Capacity 0.2300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers