Bourns, Inc. 230V 150MA Circuit Protection Fuse CMF-SDP10A-2

Description
PTC RESET FUSE 230V 150MA 4SMD Product overview: CMF-SDP10A-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 150MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 150MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SDP10A-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 230V 150MA 4SMD Product overview: CMF-SDP10A-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 150MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 150MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SDP10A-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
230V 150MA Circuit Protection Fuse
150-CMF-SDP10A-2
230V 150MA Circuit Protection Fuse 150-CMF-SDP10A-2
PTC RESET FUSE 230V 150MA 4SMD Product overview: CMF-SDP10A-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 150MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 150MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SDP10A-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 230V 150MA 4SMD Product overview: CMF-SDP10A-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 150MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 150MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SDP10A-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - CMF-SDP10A-2 - 1029599-CMF-SDP10A-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - CMF-SDP10A-2
1029599-CMF-SDP10A-2
PTC Resettable Fuses - CMF-SDP10A-2 1029599-CMF-SDP10A-2
Manufacturer: Bourns Inc. Win Source Part Number: 1029599-CMF-SDP10A-2 Packaging: Reel - TR Type: Ceramic Mounting: SMD (SMT) Thickness (Max): 0.402" (10.20mm) Voltage - Max: 230V (250V Int) Current - Max: 1A Current - Hold (Ih) (Max): 150mA Current - Trip (It): 360mA Time to Trip: 3.8s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.344" L x 0.283" W (8.75mm x 7.20mm) Resistance - 25°C (Typ): 10 Ohm Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1029599-CMF-SDP10A-2
Packaging: Reel - TR
Type: Ceramic
Mounting: SMD (SMT)
Thickness (Max): 0.402" (10.20mm)
Voltage - Max: 230V (250V Int)
Current - Max: 1A
Current - Hold (Ih) (Max): 150mA
Current - Trip (It): 360mA
Time to Trip: 3.8s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.344" L x 0.283" W (8.75mm x 7.20mm)
Resistance - 25°C (Typ): 10 Ohm
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - CMF-SDP10A-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
CMF-SDP10A-2
Circuit Protection - PTC Resettable Fuses CMF-SDP10A-2
PTC RESET FUSE 230V 150MA 4SMD

PTC RESET FUSE 230V 150MA 4SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-CMF-SDP10A-2 1029599-CMF-SDP10A-2 CMF-SDP10A-2
Product Name 230V 150MA Circuit Protection Fuse PTC Resettable Fuses - CMF-SDP10A-2 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313506 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers