Bourns, Inc. 230V 90MA Circuit Protection Fuse CMF-SD50A-2

Description
PTC RESET FUSE 230V 90MA 4SMD Product overview: CMF-SD50A-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 90MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 90MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SD50A-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 230V 90MA 4SMD Product overview: CMF-SD50A-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 90MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 90MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SD50A-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
230V 90MA Circuit Protection Fuse
150-CMF-SD50A-2
230V 90MA Circuit Protection Fuse 150-CMF-SD50A-2
PTC RESET FUSE 230V 90MA 4SMD Product overview: CMF-SD50A-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 90MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 90MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SD50A-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 230V 90MA 4SMD Product overview: CMF-SD50A-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 90MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, 90MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-SD50A-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - CMF-SD50A-2 - 745173-CMF-SD50A-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - CMF-SD50A-2
745173-CMF-SD50A-2
PTC Resettable Fuses - CMF-SD50A-2 745173-CMF-SD50A-2
Manufacturer: Bourns Inc. Win Source Part Number: 745173-CMF-SD50A-2 Manufacturer Homepage: www.bourns.com Reference case: SMD Reference Date Code: 1028+ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 745173-CMF-SD50A-2
Manufacturer Homepage: www.bourns.com
Reference case: SMD
Reference Date Code: 1028+
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-CMF-SD50A-2 745173-CMF-SD50A-2
Product Name 230V 90MA Circuit Protection Fuse PTC Resettable Fuses - CMF-SD50A-2
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers