Bourns, Inc. Circuit Protection - PTC Resettable Fuses CMF-RL50-10-0

Description
Win Source Part Number: 1088929-CMF-RL50-10- 0 Category: Circuit Protection>PTC Resettable Fuses Series: CMF-RL Type: Ceramic Package: Bulk Height - Seated (Max): 0.532" (13.50mm) Standard Package: 300 Lead Spacing: 0.200" (5.08mm) Voltage - Max: 220V (600V Int) Current - Max: 3 A Current - Hold (Ih) (Max): 65 mA Current - Trip (It): 150 mA Time to Trip: 150 ms Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.197" W (9.80mm x 5.00mm) Resistance - 25°C (Typ): 50 Ohms Alternative Parts (Cross-Reference): CMF-RL55-10-0; CMF-RL55-0; CMF-RLC50-0; 0ZRF0008FF1E; 250R080U; RF0125-000CMF-RL50-1 0-0.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: CMF-RL Approval Agency: UR
Request a Quote Datasheet
Description
Win Source Part Number: 1088929-CMF-RL50-10- 0 Category: Circuit Protection>PTC Resettable Fuses Series: CMF-RL Type: Ceramic Package: Bulk Height - Seated (Max): 0.532" (13.50mm) Standard Package: 300 Lead Spacing: 0.200" (5.08mm) Voltage - Max: 220V (600V Int) Current - Max: 3 A Current - Hold (Ih) (Max): 65 mA Current - Trip (It): 150 mA Time to Trip: 150 ms Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.197" W (9.80mm x 5.00mm) Resistance - 25°C (Typ): 50 Ohms Alternative Parts (Cross-Reference): CMF-RL55-10-0; CMF-RL55-0; CMF-RLC50-0; 0ZRF0008FF1E; 250R080U; RF0125-000CMF-RL50-1 0-0.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: CMF-RL Approval Agency: UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1088929-CMF-RL50-10-0 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1088929-CMF-RL50-10-0
Circuit Protection - PTC Resettable Fuses 1088929-CMF-RL50-10-0
Win Source Part Number: 1088929-CMF-RL50-10- 0 Category: Circuit Protection>PTC Resettable Fuses Series: CMF-RL Type: Ceramic Package: Bulk Height - Seated (Max): 0.532" (13.50mm) Standard Package: 300 Lead Spacing: 0.200" (5.08mm) Voltage - Max: 220V (600V Int) Current - Max: 3 A Current - Hold (Ih) (Max): 65 mA Current - Trip (It): 150 mA Time to Trip: 150 ms Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.386" L x 0.197" W (9.80mm x 5.00mm) Resistance - 25°C (Typ): 50 Ohms Alternative Parts (Cross-Reference): CMF-RL55-10-0; CMF-RL55-0; CMF-RLC50-0; 0ZRF0008FF1E; 250R080U; RF0125-000CMF-RL50-1 0-0.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: CMF-RL Approval Agency: UR

Win Source Part Number: 1088929-CMF-RL50-10-0
Category: Circuit Protection>PTC Resettable Fuses
Series: CMF-RL
Type: Ceramic
Package: Bulk
Height - Seated (Max): 0.532" (13.50mm)
Standard Package: 300
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 220V (600V Int)
Current - Max: 3 A
Current - Hold (Ih) (Max): 65 mA
Current - Trip (It): 150 mA
Time to Trip: 150 ms
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.386" L x 0.197" W (9.80mm x 5.00mm)
Resistance - 25°C (Typ): 50 Ohms
Alternative Parts (Cross-Reference): CMF-RL55-10-0; CMF-RL55-0; CMF-RLC50-0; 0ZRF0008FF1E; 250R080U; RF0125-000CMF-RL50-10-0.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Base Product Number: CMF-RL
Approval Agency: UR

Buy Now Datasheet
PTC Resettable Fuses - CMF-RL50-10-0-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
CMF-RL50-10-0-ND
PTC Resettable Fuses CMF-RL50-10-0-ND
Ceramic PTC Resettable Fuse 220V (600V Int) 65mA Ih Through Hole Radial, Disc

Ceramic PTC Resettable Fuse 220V (600V Int) 65mA Ih Through Hole Radial, Disc

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 1088929-CMF-RL50-10-0 CMF-RL50-10-0-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging Through-Hole; Through Hole Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-SD35-2-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-CMF-SDP50A-15-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
Tj -40 to 125 C (-40 to 257 F)
View Details