Bourns, Inc. Resettable Fuses CMF-RL50-0

Description
Telecom Resettable Fuses, 20% 50R 65mA
Request a Quote Datasheet
Description
Telecom Resettable Fuses, 20% 50R 65mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 6926778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
6926778
Resettable Fuses 6926778
Telecom Resettable Fuses, 20% 50R 65mA

Telecom Resettable Fuses, 20% 50R 65mA

Supplier's Site
Singapore, Singapore
220V 65MA Circuit Protection Fuse
150-CMF-RL50-0
220V 65MA Circuit Protection Fuse 150-CMF-RL50-0
PTC RESET FUSE 220V 65MA RADIAL Product overview: CMF-RL50-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 65MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 220V, 65MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-RL50-0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 220V 65MA RADIAL Product overview: CMF-RL50-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 65MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 220V, 65MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-RL50-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - CMF-RL50-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
CMF-RL50-0
Circuit Protection - PTC Resettable Fuses CMF-RL50-0
PTC RESET FUSE 220V 65MA RADIAL

PTC RESET FUSE 220V 65MA RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 6926778 150-CMF-RL50-0 CMF-RL50-0
Product Name Resettable Fuses 220V 65MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Features Resettable
Rated Voltage 220 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625314 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 10 amps
View Details
Cartridge Fuses - VF215/VF215-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 25 amps
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers