Bourns, Inc. 220V 100MA Circuit Protection Fuse CMF-RL25-0

Description
PTC RESET FUSE 220V 100MA RADIAL Product overview: CMF-RL25-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 220V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-RL25-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 220V 100MA RADIAL Product overview: CMF-RL25-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 220V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-RL25-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220V 100MA Circuit Protection Fuse
150-CMF-RL25-0
220V 100MA Circuit Protection Fuse 150-CMF-RL25-0
PTC RESET FUSE 220V 100MA RADIAL Product overview: CMF-RL25-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 220V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-RL25-0 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 220V 100MA RADIAL Product overview: CMF-RL25-0 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 100MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 220V, 100MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-CMF-RL25-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - CMF-RL25-0 - 866899-CMF-RL25-0 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - CMF-RL25-0
866899-CMF-RL25-0
PTC Resettable Fuses - CMF-RL25-0 866899-CMF-RL25-0
Manufacturer: Bourns Inc. Win Source Part Number: 866899-CMF-RL25-0 Series: CMF-RL Operating Temperature Range: -40°C ~ 125°C Features: Ceramic PTC Resettable Fuse 220V (600V Int) Ih Through Hole Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Family Name: CMF-RL Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: , 118-CMF-RL25-0, CMF-RL25-0-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 866899-CMF-RL25-0
Series: CMF-RL
Operating Temperature Range: -40°C ~ 125°C
Features: Ceramic PTC Resettable Fuse 220V (600V Int) Ih Through Hole Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Family Name: CMF-RL
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: , 118-CMF-RL25-0, CMF-RL25-0-ND

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - CMF-RL25-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
CMF-RL25-0
Circuit Protection - PTC Resettable Fuses CMF-RL25-0
PTC RESET FUSE 220V 100MA RADIAL

PTC RESET FUSE 220V 100MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-CMF-RL25-0 866899-CMF-RL25-0 CMF-RL25-0
Product Name 220V 100MA Circuit Protection Fuse PTC Resettable Fuses - CMF-RL25-0 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002212001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details