Bourns, Inc. Fixed Inductors CM453232-R82ML

Description
820nH Unshielded Wirewound Inductor 475mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 475mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CM453232-R82MLDKR-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Wirewound Inductor 475mA 450mOhm Max 1812 (4532 Metric)

820nH Unshielded Wirewound Inductor 475mA 450mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-R82MLCT-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Wirewound Inductor 475mA 450mOhm Max 1812 (4532 Metric)

820nH Unshielded Wirewound Inductor 475mA 450mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-R82MLTR-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Wirewound Inductor 475mA 450mOhm Max 1812 (4532 Metric)

820nH Unshielded Wirewound Inductor 475mA 450mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
475MA 450MOHM Inductor and Choke - 71-CM453232-R82ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
475MA 450MOHM Inductor and Choke
71-CM453232-R82ML
475MA 450MOHM Inductor and Choke 71-CM453232-R82ML
FIXED IND 820NH 475MA 450MOHM SM Product overview: CM453232-R82ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 475MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R82ML can be used for catalog matching and distributor lookup.

FIXED IND 820NH 475MA 450MOHM SM Product overview: CM453232-R82ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 475MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R82ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 820Nh, 475Ma, 20%, 130Mhz, Full Reel; Inductance Bourns - 61J5169 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 820Nh, 475Ma, 20%, 130Mhz, Full Reel; Inductance Bourns
61J5169
Chip Inductor, 820Nh, 475Ma, 20%, 130Mhz, Full Reel; Inductance Bourns 61J5169
CHIP INDUCTOR, 820NH, 475MA, 20%, 130MHZ, FULL REEL; Inductance:820nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:130MHz; DC Current Rating:475mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

CHIP INDUCTOR, 820NH, 475MA, 20%, 130MHZ, FULL REEL; Inductance:820nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:130MHz; DC Current Rating:475mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CM453232-R82MLDKR-ND 71-CM453232-R82ML 61J5169
Product Name Fixed Inductors 475MA 450MOHM Inductor and Choke Chip Inductor, 820Nh, 475Ma, 20%, 130Mhz, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1702832 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details