The Bourns CM453232-680 inductor has an inductance value of 680 nH with a tolerance of ±20%. It is rated for a maximum DC current of 500 mA and features a maximum DC resistance of 0.4 ohms. The self-resonant frequency is specified at 135 MHz. This inductor is constructed with a ferrite core and copper wire, encapsulated in epoxy resin, ensuring durability and reliability in various applications. It operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The product is available in full reel packaging, making it suitable for automated assembly processes.
Manufacturer: Bourns Inc.
Win Source Part Number: 1328961-CM453232-R68
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 680 nH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 40 @ 25.2MHz
Frequency - Self Resonant: 135MHz
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 25.2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CM453232-R68MLDKR,CM
Base Product Number: CM453232
RoHS Status: ROHS3 Compliant
680nH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)
680nH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)
680nH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)
FIXED IND 680NH 500MA 400MOHM SM Product overview: CM453232-R68ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R68ML can be used for catalog matching and distributor lookup.
INDUCTOR, 680NH, 500MA, 20%, 135MHz, FULL REEL; Inductance:680nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:135MHz; DC Current Rating:500mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes
INDUCTOR, 0.68UH, 4532 CASE; Inductance:680nH; Product Range:CM453232 Series; DC Current Rating:500mA; High Frequency Inductor Case:1812 [4532 Metric]; Inductor Construction:Wirewou
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1328961-CM453232-R68ML | CM453232-R68MLTR-ND | 71-CM453232-R68ML | 83R8520 | 38K0526 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 500MA 400MOHM Inductor and Choke | Inductor, 680Nh, 500Ma, 20%, 135Mhz, Full Reel; Inductance Bourns | Inductor, 0.68Uh, 4532 Case; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | ||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Application | RF Choke |