Bourns, Inc. Fixed Inductors CM453232-R68KL

Description
680nH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CM453232-R68KLCT-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)

680nH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CM453232-R68KLTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)

680nH Unshielded Wirewound Inductor 500mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
500MA 400MOHM Inductor and Choke - 71-CM453232-R68KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 400MOHM Inductor and Choke
71-CM453232-R68KL
500MA 400MOHM Inductor and Choke 71-CM453232-R68KL
FIXED IND 680NH 500MA 400MOHM SM Product overview: CM453232-R68KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R68KL can be used for catalog matching and distributor lookup.

FIXED IND 680NH 500MA 400MOHM SM Product overview: CM453232-R68KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R68KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CM453232-R68KLCT-ND 71-CM453232-R68KL
Product Name Fixed Inductors 500MA 400MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers