Bourns, Inc. Fixed Inductors CM453232-R47ML

Description
470nH Unshielded Wirewound Inductor 545mA 320mOhm Max 1812 (4532 Metric)
Request a Quote
Description
470nH Unshielded Wirewound Inductor 545mA 320mOhm Max 1812 (4532 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount High Frequency Inductor, CM453232 Series, features an inductance of 470 nH with a tolerance of ±20%. It is designed for high-frequency applications, with a self-resonant frequency of 145 MHz. The inductor is RoHS compliant and constructed with a ferrite core and copper wire, encapsulated in epoxy resin for durability. It operates effectively within a temperature range of -40 °C to +125 °C and can withstand a maximum temperature rise of 20 °C. The inductor is suitable for automatic surface mounting due to its precise dimensions. Additionally, it has a resistance to soldering heat of 260 °C for 5 seconds, making it compatible with standard soldering processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount High Frequency Inductor, CM453232 Series, features an inductance of 470 nH with a tolerance of ±20%. It is designed for high-frequency applications, with a self-resonant frequency of 145 MHz. The inductor is RoHS compliant and constructed with a ferrite core and copper wire, encapsulated in epoxy resin for durability. It operates effectively within a temperature range of -40 °C to +125 °C and can withstand a maximum temperature rise of 20 °C. The inductor is suitable for automatic surface mounting due to its precise dimensions. Additionally, it has a resistance to soldering heat of 260 °C for 5 seconds, making it compatible with standard soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM453232-R47MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-R47MLTR-ND
Fixed Inductors CM453232-R47MLTR-ND
470nH Unshielded Wirewound Inductor 545mA 320mOhm Max 1812 (4532 Metric)

470nH Unshielded Wirewound Inductor 545mA 320mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-R47MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-R47MLCT-ND
Fixed Inductors CM453232-R47MLCT-ND
470nH Unshielded Wirewound Inductor 545mA 320mOhm Max 1812 (4532 Metric)

470nH Unshielded Wirewound Inductor 545mA 320mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-R47MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-R47MLDKR-ND
Fixed Inductors CM453232-R47MLDKR-ND
470nH Unshielded Wirewound Inductor 545mA 320mOhm Max 1812 (4532 Metric)

470nH Unshielded Wirewound Inductor 545mA 320mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1052542-CM453232-R47ML
Inductors, Coils, Chokes - Fixed Inductors 1052542-CM453232-R47ML
Win Source Part Number: 1052542-CM453232-R47 ML Category: Inductors, Coils, Chokes>Fixed Inductors Series: CM45 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 470 nH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 40 @ 25.2MHz Frequency - Self Resonant: 145MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 320mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): AISM-1210-R47M-T; CK2125R47M-T; MLZ2012DR47DTD25; LQH31CNR47M03L; MLZ1608DR47DT000; MLZ1005MR47WT000CM45 3232-R47ML.; CM453232R47ML; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 545 mA Inductance Frequency - Test: 25.2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CM453232R47ML,CM4532 32-R47MLCT,CM453232- R47MLDKR,CM453232-R4 7MLTR,CM453232-R47ML -ND Base Product Number: CM453232

Win Source Part Number: 1052542-CM453232-R47ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM45
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 470 nH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 40 @ 25.2MHz
Frequency - Self Resonant: 145MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 320mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): AISM-1210-R47M-T; CK2125R47M-T; MLZ2012DR47DTD25; LQH31CNR47M03L; MLZ1608DR47DT000; MLZ1005MR47WT000CM453232-R47ML.; CM453232R47ML;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 545 mA
Inductance Frequency - Test: 25.2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CM453232R47ML,CM453232-R47MLCT,CM453232-R47MLDKR,CM453232-R47MLTR,CM453232-R47ML-ND
Base Product Number: CM453232

Buy Now Datasheet
545MA 320MOHM Inductor and Choke - 71-CM453232-R47ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
545MA 320MOHM Inductor and Choke
71-CM453232-R47ML
545MA 320MOHM Inductor and Choke 71-CM453232-R47ML
FIXED IND 470NH 545MA 320MOHM SM Product overview: CM453232-R47ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 545MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 545MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R47ML can be used for catalog matching and distributor lookup.

FIXED IND 470NH 545MA 320MOHM SM Product overview: CM453232-R47ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 545MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 545MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R47ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Cm453232 Series, 470 Nh, 20%, 1812 [4532 Metric], 145 Mhz Rohs Compliant Bourns - 38K0525 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm453232 Series, 470 Nh, 20%, 1812 [4532 Metric], 145 Mhz Rohs Compliant Bourns
38K0525
Surface Mount High Frequency Inductor, Cm453232 Series, 470 Nh, 20%, 1812 [4532 Metric], 145 Mhz Rohs Compliant Bourns 38K0525
Surface Mount High Frequency Inductor, CM453232 Series, 470 nH, 20%, 1812 [4532 Metric], 145 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM453232 Series, 470 nH, 20%, 1812 [4532 Metric], 145 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor 47Uh 545Ma 20% 145Mhz; Inductance Bourns - 61J5162 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 47Uh 545Ma 20% 145Mhz; Inductance Bourns
61J5162
Chip Inductor 47Uh 545Ma 20% 145Mhz; Inductance Bourns 61J5162
CHIP INDUCTOR 47UH 545MA 20% 145MHZ; Inductance:470nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:145MHz; DC Current Rating:545mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Product Width:3.2mmRoHS Compliant: Yes

CHIP INDUCTOR 47UH 545MA 20% 145MHZ; Inductance:470nH; DC Resistance Max:0.32ohm; Self Resonant Frequency:145MHz; DC Current Rating:545mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 450Nh, 0.32A, 1812; Inductance Bourns - 33AK4254 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 450Nh, 0.32A, 1812; Inductance Bourns
33AK4254
Multilayer Inductor, 450Nh, 0.32A, 1812; Inductance Bourns 33AK4254
MULTILAYER INDUCTOR, 450NH, 0.32A, 1812; Inductance:470nH; DC Resistance Max:0.32ohm; DC Current Rating:545mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM45 Series; Inductance Tolerance:± 20%; Core Material:Ferrite RoHS Compliant: Yes

MULTILAYER INDUCTOR, 450NH, 0.32A, 1812; Inductance:470nH; DC Resistance Max:0.32ohm; DC Current Rating:545mA; Inductor Case Style:1812 [4532 Metric]; Product Range:CM45 Series; Inductance Tolerance:± 20%; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - CM453232-R47ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CM453232-R47ML
Fixed Inductors CM453232-R47ML
FIXED IND 470NH 545MA 320MOHM SM

FIXED IND 470NH 545MA 320MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM453232-R47MLTR-ND 1052542-CM453232-R47ML 71-CM453232-R47ML 38K0525 61J5162 33AK4254 CM453232-R47ML
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 545MA 320MOHM Inductor and Choke Surface Mount High Frequency Inductor, Cm453232 Series, 470 Nh, 20%, 1812 [4532 Metric], 145 Mhz Rohs Compliant Bourns Chip Inductor 47Uh 545Ma 20% 145Mhz; Inductance Bourns Multilayer Inductor, 450Nh, 0.32A, 1812; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers