470nH Unshielded Wirewound Inductor 545mA 320mOhm Max 1812 (4532 Metric)
FIXED IND 470NH 545MA 320 MOHM
470nH Unshielded Wirewound Inductor 545mA 320mOhm Max 1812 (4532 Metric)
Win Source Part Number: 1120492-CM453232-R47
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM45
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 470 nH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 25.2MHz
Frequency - Self Resonant: 145MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 320mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): CM453232R-47KL; CM453232R47KL;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 545 mA
Inductance Frequency - Test: 25.2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: -CM453232-R47KLTR,CM
Base Product Number: CM453232
FIXED IND 470NH 545MA 320MOHM SM Product overview: CM453232-R47KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 545MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 545MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R47KL can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-CM453232-R47KLTR-ND | 1120492-CM453232-R47KL | 71-CM453232-R47KL |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 545MA 320MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |