Bourns, Inc. 605MA 280MOHM Inductor and Choke CM453232-R33ML

Description
FIXED IND 330NH 605MA 280MOHM SM Product overview: CM453232-R33ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 605MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 605MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R33ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 605MA 280MOHM SM Product overview: CM453232-R33ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 605MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 605MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R33ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
605MA 280MOHM Inductor and Choke - 71-CM453232-R33ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
605MA 280MOHM Inductor and Choke
71-CM453232-R33ML
605MA 280MOHM Inductor and Choke 71-CM453232-R33ML
FIXED IND 330NH 605MA 280MOHM SM Product overview: CM453232-R33ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 605MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 605MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R33ML can be used for catalog matching and distributor lookup.

FIXED IND 330NH 605MA 280MOHM SM Product overview: CM453232-R33ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 605MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 605MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R33ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CM453232-R33MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-R33MLDKR-ND
Fixed Inductors CM453232-R33MLDKR-ND
330nH Unshielded Wirewound Inductor 605mA 280mOhm Max 1812 (4532 Metric)

330nH Unshielded Wirewound Inductor 605mA 280mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-R33MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-R33MLTR-ND
Fixed Inductors CM453232-R33MLTR-ND
330nH Unshielded Wirewound Inductor 605mA 280mOhm Max 1812 (4532 Metric)

330nH Unshielded Wirewound Inductor 605mA 280mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-R33MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-R33MLCT-ND
Fixed Inductors CM453232-R33MLCT-ND
330nH Unshielded Wirewound Inductor 605mA 280mOhm Max 1812 (4532 Metric)

330nH Unshielded Wirewound Inductor 605mA 280mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, Cm453232 Series, 330 Nh, 20%, 1812 [4532 Metric], 165 Mhz Rohs Compliant Bourns - 38K0524 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cm453232 Series, 330 Nh, 20%, 1812 [4532 Metric], 165 Mhz Rohs Compliant Bourns
38K0524
Surface Mount High Frequency Inductor, Cm453232 Series, 330 Nh, 20%, 1812 [4532 Metric], 165 Mhz Rohs Compliant Bourns 38K0524
Surface Mount High Frequency Inductor, CM453232 Series, 330 nH, 20%, 1812 [4532 Metric], 165 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CM453232 Series, 330 nH, 20%, 1812 [4532 Metric], 165 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 330Nh, 0.605A, 1812; Inductance Bourns - 61J5158 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 330Nh, 0.605A, 1812; Inductance Bourns
61J5158
Multilayer Inductor, 330Nh, 0.605A, 1812; Inductance Bourns 61J5158
MULTILAYER INDUCTOR, 330NH, 0.605A, 1812; Inductance:330nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:165MHz; DC Current Rating:605mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM45 Series RoHS Compliant: Yes

MULTILAYER INDUCTOR, 330NH, 0.605A, 1812; Inductance:330nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:165MHz; DC Current Rating:605mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM45 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM453232-R33ML CM453232-R33MLDKR-ND 38K0524 61J5158
Product Name 605MA 280MOHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Cm453232 Series, 330 Nh, 20%, 1812 [4532 Metric], 165 Mhz Rohs Compliant Bourns Multilayer Inductor, 330Nh, 0.605A, 1812; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Multilayer
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details