FIXED IND 270NH 635MA 260MOHM SM Product overview: CM453232-R27KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 635MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 635MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R27KL can be used for catalog matching and distributor lookup.
270nH Unshielded Wirewound Inductor 635mA 260mOhm Max 1812 (4532 Metric)
270nH Unshielded Wirewound Inductor 635mA 260mOhm Max 1812 (4532 Metric)
270nH Unshielded Wirewound Inductor 635mA 260mOhm Max 1812 (4532 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CM453232-R27KL | CM453232-R27KLTR-ND |
| Product Name | 635MA 260MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 0.2700 microH |