Bourns, Inc. 665MA 250MOHM Inductor and Choke CM453232-R22ML

Description
FIXED IND 220NH 665MA 250MOHM SM Product overview: CM453232-R22ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 665MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 665MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R22ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220NH 665MA 250MOHM SM Product overview: CM453232-R22ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 665MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 665MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R22ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
665MA 250MOHM Inductor and Choke - 71-CM453232-R22ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
665MA 250MOHM Inductor and Choke
71-CM453232-R22ML
665MA 250MOHM Inductor and Choke 71-CM453232-R22ML
FIXED IND 220NH 665MA 250MOHM SM Product overview: CM453232-R22ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 665MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 665MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R22ML can be used for catalog matching and distributor lookup.

FIXED IND 220NH 665MA 250MOHM SM Product overview: CM453232-R22ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 665MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 665MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R22ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CM453232-R22MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-R22MLDKR-ND
Fixed Inductors CM453232-R22MLDKR-ND
220nH Unshielded Wirewound Inductor 665mA 250mOhm Max 1812 (4532 Metric)

220nH Unshielded Wirewound Inductor 665mA 250mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-R22MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-R22MLCT-ND
Fixed Inductors CM453232-R22MLCT-ND
220nH Unshielded Wirewound Inductor 665mA 250mOhm Max 1812 (4532 Metric)

220nH Unshielded Wirewound Inductor 665mA 250mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-R22MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-R22MLTR-ND
Fixed Inductors CM453232-R22MLTR-ND
220nH Unshielded Wirewound Inductor 665mA 250mOhm Max 1812 (4532 Metric)

220nH Unshielded Wirewound Inductor 665mA 250mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CM453232-R22ML
915594-CM453232-R22ML
Fixed Inductors - CM453232-R22ML 915594-CM453232-R22ML
Manufacturer: Bourns Inc. Win Source Part Number: 915594-CM453232-R22M L Series: CM45 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 250mOhm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CM453232 Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CM453232-R22ML-ND, CM453232R22ML, CM453232-R22MLTR, CM453232-R22MLDKR, CM453232-R22MLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 915594-CM453232-R22ML
Series: CM45
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 250mOhm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CM453232
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CM453232-R22ML-ND, CM453232R22ML, CM453232-R22MLTR, CM453232-R22MLDKR, CM453232-R22MLCT

Buy Now Datasheet
Inductor, 220Nh, 665Ma, 20%, 200Mhz; Inductance Bourns - 83R8516 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 665Ma, 20%, 200Mhz; Inductance Bourns
83R8516
Inductor, 220Nh, 665Ma, 20%, 200Mhz; Inductance Bourns 83R8516
INDUCTOR, 220NH, 665MA, 20%, 200MHz; Inductance:220nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:200MHz; DC Current Rating:665mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Product Width:3.2mmRoHS Compliant: Yes

INDUCTOR, 220NH, 665MA, 20%, 200MHz; Inductance:220nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:200MHz; DC Current Rating:665mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor, 220Nh, 665Ma, 10%, 200Mhz; Inductance Bourns - 61J5154 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 220Nh, 665Ma, 10%, 200Mhz; Inductance Bourns
61J5154
Chip Inductor, 220Nh, 665Ma, 10%, 200Mhz; Inductance Bourns 61J5154
CHIP INDUCTOR, 220NH, 665MA, 10%, 200MHZ; Inductance:220nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:200MHz; DC Current Rating:665mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

CHIP INDUCTOR, 220NH, 665MA, 10%, 200MHZ; Inductance:220nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:200MHz; DC Current Rating:665mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CM453232-R22ML CM453232-R22MLDKR-ND 915594-CM453232-R22ML 83R8516 61J5154
Product Name 665MA 250MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CM453232-R22ML Inductor, 220Nh, 665Ma, 20%, 200Mhz; Inductance Bourns Chip Inductor, 220Nh, 665Ma, 10%, 200Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.2200 microH 0.2200 microH 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE47NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2683JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N7 0402CS-2N7XJRW , 0402CS-2N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details