Bourns, Inc. Fixed Inductors CM453232-R22KL

Description
220nH Unshielded Wirewound Inductor 665mA 250mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 665mA 250mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM453232-R22KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-R22KLDKR-ND
Fixed Inductors CM453232-R22KLDKR-ND
220nH Unshielded Wirewound Inductor 665mA 250mOhm Max 1812 (4532 Metric)

220nH Unshielded Wirewound Inductor 665mA 250mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-R22KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-R22KLCT-ND
Fixed Inductors CM453232-R22KLCT-ND
220nH Unshielded Wirewound Inductor 665mA 250mOhm Max 1812 (4532 Metric)

220nH Unshielded Wirewound Inductor 665mA 250mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CM453232-R22KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-R22KLTR-ND
Fixed Inductors CM453232-R22KLTR-ND
220nH Unshielded Wirewound Inductor 665mA 250mOhm Max 1812 (4532 Metric)

220nH Unshielded Wirewound Inductor 665mA 250mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
665MA 250MOHM Inductor and Choke - 71-CM453232-R22KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
665MA 250MOHM Inductor and Choke
71-CM453232-R22KL
665MA 250MOHM Inductor and Choke 71-CM453232-R22KL
FIXED IND 220NH 665MA 250MOHM SM Product overview: CM453232-R22KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 665MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 665MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R22KL can be used for catalog matching and distributor lookup.

FIXED IND 220NH 665MA 250MOHM SM Product overview: CM453232-R22KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 665MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 665MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R22KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CM453232-R22KLDKR-ND 71-CM453232-R22KL
Product Name Fixed Inductors 665MA 250MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details