Bourns, Inc. Fixed Inductors CM453232-R18ML

Description
180nH Unshielded Wirewound Inductor 700mA 240mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 700mA 240mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CM453232-R18ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CM453232-R18ML-ND
Fixed Inductors CM453232-R18ML-ND
180nH Unshielded Wirewound Inductor 700mA 240mOhm Max 1812 (4532 Metric)

180nH Unshielded Wirewound Inductor 700mA 240mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM453232-R18ML-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details