FIXED IND 150NH 730MA 220 MOHM
150nH Unshielded Wirewound Inductor 730mA 220mOhm Max 1812 (4532 Metric)
150nH Unshielded Wirewound Inductor 730mA 220mOhm Max 1812 (4532 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-CM453232-R15KLDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |