FIXED IND 100NH 800MA 180MOHM SM Product overview: CM453232-R10ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-R10ML can be used for catalog matching and distributor lookup.
Win Source Part Number: 1039171-CM453232-R10
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CM45
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 100 nH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 35 @ 25.2MHz
Frequency - Self Resonant: 300MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 180mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): ASMCI-0603-R10M-T; MLZ1608DR10DT000; MLZ1608DR10DTD25; MLZ1608DR10D; CK2125R10M-T; AISM-1210-R10M-T; ASMCI-0805-R10M-TCM4
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 25.2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CM453232-R10ML-ND,CM
Base Product Number: CM453232
100nH Unshielded Wirewound Inductor 800mA 180mOhm Max 1812 (4532 Metric)
100nH Unshielded Wirewound Inductor 800mA 180mOhm Max 1812 (4532 Metric)
100nH Unshielded Wirewound Inductor 800mA 180mOhm Max 1812 (4532 Metric)
FIXED IND 100NH 800MA 180MOHM SM
Surface Mount High Frequency Inductor, CM453232 Series, 100 nH, 20%, 1812 [4532 Metric], 300 MHz RoHS Compliant: Yes
CHIP INDUCTOR, 100NH, 800MA, 20%, 300MHZ, FULL REEL; Inductance:100nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:300MHz; DC Current Rating:800mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CM453232 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CM453232-R10ML | 1039171-CM453232-R10ML | CM453232-R10MLTR-ND | CM453232-R10ML | 38K0522 | 61J5145 |
| Product Name | 800MA 180MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors | Surface Mount High Frequency Inductor, Cm453232 Series, 100 Nh, 20%, 1812 [4532 Metric], 300 Mhz Rohs Compliant Bourns | Chip Inductor, 100Nh, 800Ma, 20%, 300Mhz, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 0.1000 microH | 0.1000 microH | 0.1000 microH | 0.1000 microH |