FIXED IND 820UH 30MA 35 OHM SMD Product overview: CM453232-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 30MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 30MA, 35 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CM453232-821KL can be used for catalog matching and distributor lookup.
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CM453232-821KL | CM453232-821KLDKR-ND |
| Product Name | SMD 820UH 30MA 35 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 820 microH |